Micron Technology, Inc. Memory - DDR - EDB4432BBBJ-1DAAT-F-D EDB4432BBBJ-1DAAT-F-D

Description
Win Source Part Number: 943158-EDB4432BBBJ-1 DAAT-F-D Series: * Categories: Memory
Request a Quote Datasheet
Description
Win Source Part Number: 943158-EDB4432BBBJ-1 DAAT-F-D Series: * Categories: Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - DDR - EDB4432BBBJ-1DAAT-F-D - 943158-EDB4432BBBJ-1DAAT-F-D - Win Source Electronics
Laguna Hills, CA, United States
Memory - DDR - EDB4432BBBJ-1DAAT-F-D
943158-EDB4432BBBJ-1DAAT-F-D
Memory - DDR - EDB4432BBBJ-1DAAT-F-D 943158-EDB4432BBBJ-1DAAT-F-D
Win Source Part Number: 943158-EDB4432BBBJ-1 DAAT-F-D Series: * Categories: Memory

Win Source Part Number: 943158-EDB4432BBBJ-1DAAT-F-D
Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-EDB4432BBBJ-1DAAT-F-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-EDB4432BBBJ-1DAAT-F-D
Memory IC and Storage Component 774-EDB4432BBBJ-1DAAT-F-D
IC DRAM 4GBIT PARALLEL 134FBGA Product overview: EDB4432BBBJ-1DAAT-F- D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB4432BBBJ-1DAA T-F-D can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 134FBGA Product overview: EDB4432BBBJ-1DAAT-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB4432BBBJ-1DAAT-F-D can be used for catalog matching and distributor lookup.

Supplier's Site
IC DRAM 4GBIT PARALLEL 134FBGA

IC DRAM 4GBIT PARALLEL 134FBGA

Supplier's Site
Dram, 128M X 32Bit, -40 To 105Deg C; Dram Type Micron - 80AH6046 - Newark, An Avnet Company
Chicago, IL, United States
Dram, 128M X 32Bit, -40 To 105Deg C; Dram Type Micron
80AH6046
Dram, 128M X 32Bit, -40 To 105Deg C; Dram Type Micron 80AH6046
DRAM, 128M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR2; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:533MHz; Memory Case Style:WFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes

DRAM, 128M X 32BIT, -40 TO 105DEG C; DRAM Type:LPDDR2; DRAM Density:4Gbit; DRAM Memory Configuration:128M x 32bit; Clock Frequency:533MHz; Memory Case Style:WFBGA; No. of Pins:134Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
EDB4432BBBJ-1DAAT-F-D
Integrated Circuits (ICs) - Memory - Memory EDB4432BBBJ-1DAAT-F-D
IC DRAM 4GBIT PARALLEL 134FBGA

IC DRAM 4GBIT PARALLEL 134FBGA

Supplier's Site
SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 134-FBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 134-FBGA (10x11.5)

Buy Now
IC DRAM 4GBIT PARALLEL 134FBGA

IC DRAM 4GBIT PARALLEL 134FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 943158-EDB4432BBBJ-1DAAT-F-D 774-EDB4432BBBJ-1DAAT-F-D EDB4432BBBJ-1DAAT-F-D 80AH6046 EDB4432BBBJ-1DAAT-F-D EDB4432BBBJ-1DAAT-F-D EDB4432BBBJ-1DAAT-F-D
Product Name Memory - DDR - EDB4432BBBJ-1DAAT-F-D Memory IC and Storage Component Memory Dram, 128M X 32Bit, -40 To 105Deg C; Dram Type Micron Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category Volatile; DRAM Chip SDRAM - Mobile LPDDR2; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type BGA; Tray 134-WFBGA WFBGA BGA BGA; 134-WFBGA
Supply Voltage 1.14V ~ 1.95V 1.14V ~ 1.95V -40degC ~ 105degC (TC) 1.14V ~ 1.95V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC512K8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory IC and Storage Component - 736-BQ2203APN - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type Tube
View Details
2 suppliers
Memory IC and Storage Component - 774-HYB18L256160BC-7.5 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category DRAM Chip
View Details
Memory - 71016S12PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details