Category: DRAM
Win Source Part Number: 1446589-AS4C64M16D3L
Manufacturer: Alliance Memory, Inc.
IC DRAM 1GBIT PARALLEL 96FBGA Product overview: AS4C64M16D3LB-12BCNT
SDRAM - DDR3L Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (9x13)
IC DRAM 1GBIT PARALLEL 96FBGA
IC DRAM 1GBIT PARALLEL 96FBGA
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (9x13)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1446589-AS4C64M16D3LB-12BCNTR | 774-AS4C64M16D3LB-12BCNTR | AS4C64M16D3LB-12BCNTR-ND | AS4C64M16D3LB-12BCNTR | AS4C64M16D3LB-12BCNTR | AS4C64M16D3LB-12BCNTR |
| Product Name | DRAM | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns | ||
| Cycle Time | 15 ns | |||||
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | ||
| Address Bus Width | 16 bits |