Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC DRAM 1GBIT PARALLEL 60FBGA
SDRAM - Mobile LPDDR Memory IC 1Gbit Parallel 166 MHz 5 ns 60-FBGA (8x10)
IC DRAM 1GBIT PARALLEL 60FBGA
| Karl Kruse GmbH & Co. KG | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C64M16MD1-6BINTR | AS4C64M16MD1-6BINTR | AS4C64M16MD1-6BINTR | AS4C64M16MD1-6BINTR |
| Product Name | Mobile DDR SDRAM,1G,64M x 16,1.8V,60-ball FPBGA | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Package Type | 60-ball FPBGA | BGA; 60-TFBGA | BGA | |
| Access Time | 5 ns | 5 ns | 5 ns | |
| Density | 1000000 kbits | 1000000 kbits | 1000000 kbits |