IC DRAM 8GBIT POD 96FBGA
MEMORY
SDRAM - DDR4 Memory IC 8Gbit POD 1.333 GHz 18 ns 96-FBGA (7.5x13)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS4C512M16D4-75BINTR-ND | AS4C512M16D4-75BINTR | AS4C512M16D4-75BINTR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | |
| Package Type | 96-TFBGA | 1.333 GHz | BGA; 96-TFBGA |
| Supply Voltage | 1.14V ~ 1.26V | Surface Mount | 1.14V ~ 1.26V |