IC DRAM 512MBIT LVTTL 54TSOP II
SDRAM Memory IC 512Mbit LVTTL 133 MHz 5.4 ns 54-TSOP II
IC DRAM 512MBIT LVTTL 54TSOP II
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS4C64M8SD-7TCN-ND | AS4C64M8SD-7TCN | AS4C64M8SD-7TCN |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Density | 512000 kbits | 512000 kbits | 512000 kbits |
| Package Type | TSOP; "54-TSOP (0.400"", 10.16mm Width)" | 54-TSOP (0.400\", 10.16mm Width) | 133 MHz |