Alliance Memory, Inc. Integrated Circuits (ICs) - Memory AS4C64M16D3A-12BIN

Description
Win Source Part Number: 1195005-AS4C64M16D3A -12BIN Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 209 Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 20 ns Voltage - Supply: 1.425V ~ 1.575V Package / Case: 96-VFBGA Supplier Device Package: 96-FBGA (8x13) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 800 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0032 Mfr: Alliance Memory, Inc. Other Names: 1450-1369
Request a Quote Datasheet
Description
Win Source Part Number: 1195005-AS4C64M16D3A -12BIN Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 209 Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 20 ns Voltage - Supply: 1.425V ~ 1.575V Package / Case: 96-VFBGA Supplier Device Package: 96-FBGA (8x13) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 800 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0032 Mfr: Alliance Memory, Inc. Other Names: 1450-1369
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 1195005-AS4C64M16D3A-12BIN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1195005-AS4C64M16D3A-12BIN
Integrated Circuits (ICs) - Memory 1195005-AS4C64M16D3A-12BIN
Win Source Part Number: 1195005-AS4C64M16D3A -12BIN Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 209 Mounting: SMD (SMT) Technology: SDRAM - DDR3 Memory Type: Volatile Memory Size: 1Gb (64M x 16) Access Time: 20 ns Voltage - Supply: 1.425V ~ 1.575V Package / Case: 96-VFBGA Supplier Device Package: 96-FBGA (8x13) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 800 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0032 Mfr: Alliance Memory, Inc. Other Names: 1450-1369

Win Source Part Number: 1195005-AS4C64M16D3A-12BIN
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 209
Mounting: SMD (SMT)
Technology: SDRAM - DDR3
Memory Type: Volatile
Memory Size: 1Gb (64M x 16)
Access Time: 20 ns
Voltage - Supply: 1.425V ~ 1.575V
Package / Case: 96-VFBGA
Supplier Device Package: 96-FBGA (8x13)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 800 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0032
Mfr: Alliance Memory, Inc.
Other Names: 1450-1369

Buy Now Datasheet
Memory - 1450-1369-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

SDRAM - DDR3 Memory IC 1Gb (64M x 16) Parallel 800MHz 20ns 96-FBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C64M16D3A-12BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C64M16D3A-12BIN
Memory IC and Storage Component 774-AS4C64M16D3A-12BIN
IC DRAM 1GBIT PARALLEL 96FBGA Product overview: AS4C64M16D3A-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D3A-12B IN can be used for catalog matching and distributor lookup.

IC DRAM 1GBIT PARALLEL 96FBGA Product overview: AS4C64M16D3A-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M16D3A-12BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M16D3A-12BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M16D3A-12BIN
Integrated Circuits (ICs) - Memory AS4C64M16D3A-12BIN
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site
Memory - AS4C64M16D3A-12BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

SDRAM - DDR3 Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 96FBGA

IC DRAM 1GBIT PARALLEL 96FBGA

Supplier's Site Datasheet
DDR3 1Gb 64Mx16 1.5V BGA96 - AS4C64M16D3A-12BIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 1Gb 64Mx16 1.5V BGA96
AS4C64M16D3A-12BIN
DDR3 1Gb 64Mx16 1.5V BGA96 AS4C64M16D3A-12BIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1195005-AS4C64M16D3A-12BIN 1450-1369-ND 774-AS4C64M16D3A-12BIN AS4C64M16D3A-12BIN AS4C64M16D3A-12BIN AS4C64M16D3A-12BIN AS4C64M16D3A-12BIN
Product Name Integrated Circuits (ICs) - Memory Memory Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory Memory DDR3 1Gb 64Mx16 1.5V BGA96
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 1882660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 5 ns
Bits per Word 8 bits
View Details
Controllers - DP8431VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers
Memory - AS29F010 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 60 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - FIFOs Memory - 67C401-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details