Alliance Memory, Inc. Memory AS4C512M8D4A-75BCN

Description
IC DRAM 4GBIT POD 78FBGA
Request a Quote Datasheet
Description
IC DRAM 4GBIT POD 78FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-AS4C512M8D4A-75BCN-ND - DigiKey
Thief River Falls, MN, United States
IC DRAM 4GBIT POD 78FBGA

IC DRAM 4GBIT POD 78FBGA

Buy Now Datasheet
SDRAM - 2592153 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
2592153
SDRAM 2592153
DDR4 - 4Gb (512Mx8) 1.2V, 78-ball FBGA

DDR4 - 4Gb (512Mx8) 1.2V, 78-ball FBGA

Supplier's Site
SDRAM - 2592152 - RS Components, Ltd.
Corby, Northants, United Kingdom
SDRAM
2592152
SDRAM 2592152
DDR4 - 4Gb (512Mx8) 1.2V, 78-ball FBGA

DDR4 - 4Gb (512Mx8) 1.2V, 78-ball FBGA

Supplier's Site
SDRAM - 2592153P - RS Components, Ltd.
Corby, Northants, United Kingdom
DDR4 - 4Gb (512Mx8) 1.2V, 78-ball FBGA

DDR4 - 4Gb (512Mx8) 1.2V, 78-ball FBGA

Supplier's Site
Shenzhen, China
Integrated Circuits (ICs) - Memory - Memory
AS4C512M8D4A-75BCN
Integrated Circuits (ICs) - Memory - Memory AS4C512M8D4A-75BCN
4G, DDR4, 512 X 8, 1.2V, 78-BALL

4G, DDR4, 512 X 8, 1.2V, 78-BALL

Supplier's Site
Memory - AS4C512M8D4A-75BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR4 Memory IC 4Gbit POD 1.333 GHz 18 ns 78-FBGA (7.5x11)

SDRAM - DDR4 Memory IC 4Gbit POD 1.333 GHz 18 ns 78-FBGA (7.5x11)

Buy Now Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Acme Chip Technology Co., Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-AS4C512M8D4A-75BCN-ND 2592153 AS4C512M8D4A-75BCN AS4C512M8D4A-75BCN
Product Name Memory SDRAM Integrated Circuits (ICs) - Memory - Memory Memory
Memory Category DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 95 C (32 to 203 F) 0 C (32 F) 0 to 95 C (32 to 203 F)
Package Type 78-TFBGA 1.333 GHz BGA; 78-TFBGA
Supply Voltage 1.14V ~ 1.26V Surface Mount 1.14V ~ 1.26V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - A2C00042866 A - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers
Memory - 71124S20YG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 20 ns
Density 1000 kbits
View Details
Memory - MYXXXXX16MP8PB-45/XX - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers