Micron Technology, Inc. Memory IC and Storage Component EDB4064B3PB-8D-F-D

Description
IC DRAM 4GBIT PARALLEL 216WFBGA Product overview: EDB4064B3PB-8D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB4064B3PB-8D-F -D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT PARALLEL 216WFBGA Product overview: EDB4064B3PB-8D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB4064B3PB-8D-F -D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-EDB4064B3PB-8D-F-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-EDB4064B3PB-8D-F-D
Memory IC and Storage Component 774-EDB4064B3PB-8D-F-D
IC DRAM 4GBIT PARALLEL 216WFBGA Product overview: EDB4064B3PB-8D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB4064B3PB-8D-F -D can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 216WFBGA Product overview: EDB4064B3PB-8D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDB4064B3PB-8D-F-D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - EDB4064B3PB-8D-F-D - 753032-EDB4064B3PB-8D-F-D - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - EDB4064B3PB-8D-F-D
753032-EDB4064B3PB-8D-F-D
Memory - SDRAM - EDB4064B3PB-8D-F-D 753032-EDB4064B3PB-8D-F-D
Manufacturer: Micron Technology Inc. Win Source Part Number: 753032-EDB4064B3PB-8 D-F-D Packaging: Tray Mounting Style: SMD Technology: SDRAM - Mobile LPDDR2 Memory Type: Volatile Memory Size: 4Gb (64M x 64) Categories: Integrated Circuits Supplier Device Package: 216-WFBGA (12x12) Status: Obsolete Temperature Range - Operating: -30°C ~ 85°C Memory Format: DRAM Clock Frequency: 400MHz Memory Interface: Parallel Manufacturer Package: 216-WFBGA Popularity: Low Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1,680 MSL Level: 3 (168 Hours) Supply Voltage (V): 1.14V ~ 1.95V

Manufacturer: Micron Technology Inc.
Win Source Part Number: 753032-EDB4064B3PB-8D-F-D
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 4Gb (64M x 64)
Categories: Integrated Circuits
Supplier Device Package: 216-WFBGA (12x12)
Status: Obsolete
Temperature Range - Operating: -30°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 400MHz
Memory Interface: Parallel
Manufacturer Package: 216-WFBGA
Popularity: Low
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1,680
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.95V

Buy Now
Memory - EDB4064B3PB-8D-F-D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 400 MHz 216-WFBGA (12x12)

SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 400 MHz 216-WFBGA (12x12)

Buy Now
IC DRAM 4GBIT PARALLEL 216WFBGA

IC DRAM 4GBIT PARALLEL 216WFBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - EDB4064B3PB-8D-F-D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
EDB4064B3PB-8D-F-D
Integrated Circuits (ICs) - Memory - Memory EDB4064B3PB-8D-F-D
IC DRAM 4GBIT PARALLEL 216WFBGA

IC DRAM 4GBIT PARALLEL 216WFBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-EDB4064B3PB-8D-F-D 753032-EDB4064B3PB-8D-F-D EDB4064B3PB-8D-F-D EDB4064B3PB-8D-F-D EDB4064B3PB-8D-F-D
Product Name Memory IC and Storage Component Memory - SDRAM - EDB4064B3PB-8D-F-D Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type BGA; Tray BGA; 216-WFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 1832512095903 - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers