Micron Technology, Inc. 933MHZ Memory IC and Storage Component EDFA164A2PF-JD-F-R TR

Description
IC SDRAM 16GBIT 933MHZ FBGA Product overview: EDFA164A2PF-JD-F-R TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDFA164A2PF-JD-F -R TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
IC SDRAM 16GBIT 933MHZ FBGA Product overview: EDFA164A2PF-JD-F-R TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDFA164A2PF-JD-F -R TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
933MHZ Memory IC and Storage Component - 774-EDFA164A2PF-JD-F-R TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
933MHZ Memory IC and Storage Component
774-EDFA164A2PF-JD-F-R TR
933MHZ Memory IC and Storage Component 774-EDFA164A2PF-JD-F-R TR
IC SDRAM 16GBIT 933MHZ FBGA Product overview: EDFA164A2PF-JD-F-R TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDFA164A2PF-JD-F -R TR can be used for catalog matching and distributor lookup.

IC SDRAM 16GBIT 933MHZ FBGA Product overview: EDFA164A2PF-JD-F-R TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDFA164A2PF-JD-F-R TR can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - EDFA164A2PF-JD-F-R TR - 1035826-EDFA164A2PF-JD-F-R TR - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - EDFA164A2PF-JD-F-R TR
1035826-EDFA164A2PF-JD-F-R TR
Memory - SDRAM - EDFA164A2PF-JD-F-R TR 1035826-EDFA164A2PF-JD-F-R TR
Manufacturer: Micron Technology Inc. Win Source Part Number: 1035826-EDFA164A2PF- JD-F-R TR Technology: SDRAM - Mobile LPDDR3 Memory Type: Volatile Memory Size: 16Gb (256M x 64) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 85°C (TC) Supply Voltage - Operating: 1.14 V to 1.95 V Memory Format: DRAM Max Frequency: 933MHz Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Sufficient

Manufacturer: Micron Technology Inc.
Win Source Part Number: 1035826-EDFA164A2PF-JD-F-R TR
Technology: SDRAM - Mobile LPDDR3
Memory Type: Volatile
Memory Size: 16Gb (256M x 64)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TC)
Supply Voltage - Operating: 1.14 V to 1.95 V
Memory Format: DRAM
Max Frequency: 933MHz
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Sufficient

Buy Now
IC DRAM 16GBIT PARALLEL 933MHZ

IC DRAM 16GBIT PARALLEL 933MHZ

Supplier's Site
SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 933 MHz

SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 933 MHz

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-EDFA164A2PF-JD-F-R TR 1035826-EDFA164A2PF-JD-F-R TR EDFA164A2PF-JD-F-R TR EDFA164A2PF-JD-F-R TR
Product Name 933MHZ Memory IC and Storage Component Memory - SDRAM - EDFA164A2PF-JD-F-R TR Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - RAM - MT5C1005C-25L-883C - 1204596-MT5C1005C-25L-883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1882794P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type VFBGA
Pins 63
View Details
CD40105B-MIL CMOS 4-Bit-by-16-Word FIFO Register - CD40105BF3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP,DIESALE
View Details
3 suppliers
 - 27S29DC - Rochester Electronics
Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; CDIP
View Details
4 suppliers