Alliance Memory, Inc. Memory AS4C512M8D3LB-12BAN

Description
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-FBGA (9x10.5)
Request a Quote Datasheet
Description
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-FBGA (9x10.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1461-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-FBGA (9x10.5)

SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-FBGA (9x10.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C512M8D3LB-12BAN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C512M8D3LB-12BAN
Integrated Circuits (ICs) - Memory AS4C512M8D3LB-12BAN
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Memory - AS4C512M8D3LB-12BAN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 78-FBGA (9x10.5)

SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 78-FBGA (9x10.5)

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1461-ND AS4C512M8D3LB-12BAN AS4C512M8D3LB-12BAN AS4C512M8D3LB-12BAN
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 78-TFBGA BGA BGA; 78-TFBGA
Supply Voltage 1.283V ~ 1.45V 1.283V ~ 1.45V 1.283V ~ 1.45V
Unlock Full Specs
to access all available technical data

Similar Products

Logic - FIFOs Memory - 67413J - Lingto Electronic Limited
Rochester Electronics
Specs
Data Rate 25 MHz
Operating Current 240 mA
View Details
Memory - RAM - MT5C1008CW-45/883C - 1230137-MT5C1008CW-45/883C - Win Source Electronics
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
Flash Memory - 1712234P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Density 64000 kbits
Package Type SOIC; SOIC
View Details