Alliance Memory, Inc. Memory AS4C8M16S-6TINTR

Description
SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TSOP II
Datasheet
Description
SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TSOP II
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C8M16S-6TINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TSOP II

SDRAM Memory IC 128Mbit Parallel 166 MHz 5 ns 54-TSOP II

Buy Now Datasheet
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site Datasheet
SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II - AS4C8M16S-6TINTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II
AS4C8M16S-6TINTR
SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II AS4C8M16S-6TINTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - Memory - AS4C8M16S-6TINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory - Memory
AS4C8M16S-6TINTR
Integrated Circuits (ICs) - Memory - Memory AS4C8M16S-6TINTR
IC DRAM 128MBIT PAR 54TSOP II

IC DRAM 128MBIT PAR 54TSOP II

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C8M16S-6TINTR AS4C8M16S-6TINTR AS4C8M16S-6TINTR AS4C8M16S-6TINTR
Product Name Memory Memory SDRAM,128M,3.3V,166Mhz,8M x 16,54pin TSOP II Integrated Circuits (ICs) - Memory - Memory
Memory Category DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip Volatile; DRAM Chip
Access Time 5 ns 5 ns
Operating Temperature -40 to 85 C (-40 to 185 F)
Density 128000 kbits 128000 kbits 128000 kbits
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4SD2M32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SDRAM; DRAM Chip
Operating Temperature -55 to 125 C (-67 to 257 F)
Density 16000 kbits
View Details
Logic - Logic - FIFOs Memory - SN74ACT7801-15FN - 794886-SN74ACT7801-15FN - Win Source Electronics
Specs
Memory Category FIFO
Data Rate 40 MHz
Access Time 15 ns
View Details
3 suppliers