Category: DRAM
Win Source Part Number: 1447209-AS4C64M32MD2
Manufacturer: Alliance Memory, Inc.
MEMORY Product overview: AS4C64M32MD2A-25BINT
IC DRAM 2GBIT PARALLEL 134FBGA
SDRAM - Mobile LPDDR2 Memory IC 2Gbit HSUL_12 400 MHz 5.5 ns 134-FBGA (10x11.5)
MEMORY
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1447209-AS4C64M32MD2A-25BINTR | 774-AS4C64M32MD2A-25BINTR | 1450-AS4C64M32MD2A-25BINTR-ND | AS4C64M32MD2A-25BINTR | AS4C64M32MD2A-25BINTR |
| Product Name | DRAM | Memory IC and Storage Component | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | |
| Access Time | 5.5 ns | 5.5 ns | |||
| Cycle Time | 15 ns | 5.5 ns | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Address Bus Width | 32 bits |