Alliance Memory, Inc. Memory AS4C8M16D1-5BCN

Description
SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1321-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 60-TFBGA (8x13)

Buy Now Datasheet
Memory - SD - AS4C8M16D1-5BCN - 945889-AS4C8M16D1-5BCN - Win Source Electronics
Laguna Hills, CA, United States
Memory - SD - AS4C8M16D1-5BCN
945889-AS4C8M16D1-5BCN
Memory - SD - AS4C8M16D1-5BCN 945889-AS4C8M16D1-5BCN
Win Source Part Number: 945889-AS4C8M16D1-5B CN Series: * Categories: Memory

Win Source Part Number: 945889-AS4C8M16D1-5BCN
Series: *
Categories: Memory

Buy Now
Memory IC and Storage Component - 774-AS4C8M16D1-5BCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C8M16D1-5BCN
Memory IC and Storage Component 774-AS4C8M16D1-5BCN
IC DRAM 128MBIT PAR 60TFBGA Product overview: AS4C8M16D1-5BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C8M16D1-5BCN can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 60TFBGA Product overview: AS4C8M16D1-5BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C8M16D1-5BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C8M16D1-5BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C8M16D1-5BCN
Integrated Circuits (ICs) - Memory AS4C8M16D1-5BCN
IC DRAM 128MBIT PARALLEL 60TFBGA

IC DRAM 128MBIT PARALLEL 60TFBGA

Supplier's Site
DDR SDRAM,128M,8M x 16,2.5V,60ball BGA - AS4C8M16D1-5BCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR SDRAM,128M,8M x 16,2.5V,60ball BGA
AS4C8M16D1-5BCN
DDR SDRAM,128M,8M x 16,2.5V,60ball BGA AS4C8M16D1-5BCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site
IC DRAM 128MBIT PARALLEL 60TFBGA

IC DRAM 128MBIT PARALLEL 60TFBGA

Supplier's Site Datasheet
Memory - AS4C8M16D1-5BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 60-TFBGA (8x13)

SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 60-TFBGA (8x13)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1321-ND 945889-AS4C8M16D1-5BCN 774-AS4C8M16D1-5BCN AS4C8M16D1-5BCN AS4C8M16D1-5BCN AS4C8M16D1-5BCN AS4C8M16D1-5BCN
Product Name Memory Memory - SD - AS4C8M16D1-5BCN Memory IC and Storage Component Integrated Circuits (ICs) - Memory DDR SDRAM,128M,8M x 16,2.5V,60ball BGA Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type 60-TFBGA BGA; Tray BGA 60ball BGA BGA; 60-TFBGA
Supply Voltage 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882679 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Pins 8
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - MT5C2568 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 27C256-25/SO277 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category EPROM; EPROM
Access Time 250 ns
Density 256 kbits
View Details