SDRAM - DDR3L Memory IC 8Gb (512M x 16) Parallel 800MHz 20ns 96-FBGA (13.5x9)
IC DRAM 8GBIT PARALLEL 96FBGA Product overview: AS4C512M16D3LB-12BIN
Category: DRAM
Win Source Part Number: 1446750-AS4C512M16D3
Manufacturer: Alliance Memory, Inc.
IC DRAM 8GBIT PARALLEL 96FBGA
IC DRAM 8GBIT PARALLEL 96FBGA
SDRAM - DDR3L Memory IC 8Gbit Parallel 800 MHz 20 ns 96-FBGA (13.5x9)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS4C512M16D3LB-12BINTR-ND | 774-AS4C512M16D3LB-12BINTR | 1446750-AS4C512M16D3LB-12BINTR | AS4C512M16D3LB-12BINTR | AS4C512M16D3LB-12BINTR | AS4C512M16D3LB-12BINTR |
| Product Name | Memory | Memory IC and Storage Component | DRAM | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | ||
| Package Type | 96-TFBGA | BGA; Tape & Reel (TR) | BGA | BGA; 96-TFBGA | ||
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | 1.283V ~ 1.45V | ||
| Access Time | 20 ns | 20 ns | 20 ns | 20 ns |