The AS4C64M16D3L-12BAN is a 1Gb DDR3L DRAM memory chip designed for high-speed operation, featuring a double data rate architecture that allows for transfer rates of up to 1600 Mb/sec per pin. It is organized as 8Mbit x 16 I/Os across eight internal banks, enabling concurrent operations. This memory operates on a single power supply of 1.35V, with backward compatibility to 1.5V, and is compliant with JEDEC standards. The device supports automotive temperature ranges from -40°C to 105°C and meets AEC-Q100 compliance, making it suitable for automotive applications. It features a fast clock rate of 800MHz, programmable burst lengths, and supports various operational modes including auto refresh and self-refresh. The AS4C64M16D3L-12BAN is packaged in a 96-ball FBGA format, which is Pb and halogen-free, ensuring compliance with environmental regulations. Engineers considering this memory chip should note its specifications for latency, refresh cycles, and power management features, which are critical for performance in demanding applications.
IC DRAM 1GBIT PARALLEL 96FBGA
SDRAM - DDR3L Memory IC 1Gbit Parallel 800 MHz 20 ns 96-FBGA (8x13)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Memory Chips | Memory Chips |
| Product Number | AS4C64M16D3L-12BANTR | AS4C64M16D3L-12BANTR |
| Product Name | Memory | Memory |
| Memory Category | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Access Time | 20 ns | 20 ns |
| Density | 1000000 kbits | 1000000 kbits |