Micron Technology, Inc. Memory - SDRAM - EDFA164A2PF-JD-F-D EDFA164A2PF-JD-F-D

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 870110-EDFA164A2PF-J D-F-D Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR3 Memory IC 16Gb (256M x 64) Parallel 933 MHz Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 870110-EDFA164A2PF-J D-F-D Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR3 Memory IC 16Gb (256M x 64) Parallel 933 MHz Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - EDFA164A2PF-JD-F-D - 870110-EDFA164A2PF-JD-F-D - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - EDFA164A2PF-JD-F-D
870110-EDFA164A2PF-JD-F-D
Memory - SDRAM - EDFA164A2PF-JD-F-D 870110-EDFA164A2PF-JD-F-D
Manufacturer: Micron Technology Inc. Win Source Part Number: 870110-EDFA164A2PF-J D-F-D Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR3 Memory IC 16Gb (256M x 64) Parallel 933 MHz Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited Quantity per package: 1260 MSL Level: 3 (168 Hours)

Manufacturer: Micron Technology Inc.
Win Source Part Number: 870110-EDFA164A2PF-JD-F-D
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR3 Memory IC 16Gb (256M x 64) Parallel 933 MHz
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1260
MSL Level: 3 (168 Hours)

Buy Now
933MHZ Memory IC and Storage Component - 774-EDFA164A2PF-JD-F-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
933MHZ Memory IC and Storage Component
774-EDFA164A2PF-JD-F-D
933MHZ Memory IC and Storage Component 774-EDFA164A2PF-JD-F-D
IC DRAM 16GBIT PARALLEL 933MHZ Product overview: EDFA164A2PF-JD-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDFA164A2PF-JD-F -D can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PARALLEL 933MHZ Product overview: EDFA164A2PF-JD-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDFA164A2PF-JD-F-D can be used for catalog matching and distributor lookup.

Supplier's Site
Futian, China
Integrated Circuits (ICs) - Memory - Memory
EDFA164A2PF-JD-F-D
Integrated Circuits (ICs) - Memory - Memory EDFA164A2PF-JD-F-D
IC DRAM 16GBIT PARALLEL 933MHZ

IC DRAM 16GBIT PARALLEL 933MHZ

Supplier's Site
Memory - EDFA164A2PF-JD-F-D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 933 MHz

SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 933 MHz

Buy Now
IC DRAM 16GBIT PARALLEL 933MHZ

IC DRAM 16GBIT PARALLEL 933MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 870110-EDFA164A2PF-JD-F-D 774-EDFA164A2PF-JD-F-D EDFA164A2PF-JD-F-D EDFA164A2PF-JD-F-D EDFA164A2PF-JD-F-D
Product Name Memory - SDRAM - EDFA164A2PF-JD-F-D 933MHZ Memory IC and Storage Component Integrated Circuits (ICs) - Memory - Memory Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ44C256 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 150 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Flash Memory - 1882565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
Memory IC and Storage Component - 2020-HYB25L512160AC-7.5 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Volatile; DRAM Chip
Access Time 6 ns
Cycle Time 14 ns
View Details
2 suppliers
Memory - Memory - Controllers - BQ2205LYPWRG4 - 1154094-BQ2205LYPWRG4 - Win Source Electronics
Specs
Operating Temperature -20 to 70 C (-4 to 158 F)
Package Type SSOP
Supply Voltage 3 V ~ 3.6 V
View Details
4 suppliers