Alliance Memory, Inc. Memory AS4C64M16D2A-25BINTR

Description
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)
Request a Quote
Description
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The AS4C64M16D2A-25BIN is a 1Gb DDR2 synchronous dynamic random-access memory (SDRAM) device, featuring a 64Mx16 bit configuration. It operates at a clock frequency of 400 MHz and is designed for industrial temperature applications, with an operating range of -40°C to +95°C. The memory is compliant with JEDEC standards and supports a 1.8V I/O interface. This device includes eight internal banks for concurrent operations and utilizes a 4-bit prefetch architecture, allowing for efficient data access. It supports various burst lengths (4 or 8) and types (sequential or interleave), along with programmable mode and extended mode registers. The AS4C64M16D2A-25BIN also features on-die termination (ODT) and adjustable data-output drive strength, making it suitable for high-performance applications. The package dimensions are 84-ball FBGA, measuring 8 x 12.5 x 1.2 mm. Engineers considering this memory IC should note its capabilities for high-speed data processing and its suitability for environments requiring robust temperature performance.

Datasheet Summary
Powered by GS/AI

The AS4C64M16D2A-25BIN is a 1Gb DDR2 synchronous dynamic random-access memory (SDRAM) device, featuring a 64Mx16 bit configuration. It operates at a clock frequency of 400 MHz and is designed for industrial temperature applications, with an operating range of -40°C to +95°C. The memory is compliant with JEDEC standards and supports a 1.8V I/O interface. This device includes eight internal banks for concurrent operations and utilizes a 4-bit prefetch architecture, allowing for efficient data access. It supports various burst lengths (4 or 8) and types (sequential or interleave), along with programmable mode and extended mode registers. The AS4C64M16D2A-25BIN also features on-die termination (ODT) and adjustable data-output drive strength, making it suitable for high-performance applications. The package dimensions are 84-ball FBGA, measuring 8 x 12.5 x 1.2 mm. Engineers considering this memory IC should note its capabilities for high-speed data processing and its suitability for environments requiring robust temperature performance.

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C64M16D2A-25BINTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 84FBGA

IC DRAM 1GBIT PARALLEL 84FBGA

Supplier's Site Datasheet
Memory - AS4C64M16D2A-25BINTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 84FBGA

IC DRAM 1GBIT PARALLEL 84FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M16D2A-25BINTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M16D2A-25BINTR
Integrated Circuits (ICs) - Memory AS4C64M16D2A-25BINTR
IC DRAM 1GBIT PARALLEL 84FBGA

IC DRAM 1GBIT PARALLEL 84FBGA

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C64M16D2A-25BINTR-ND AS4C64M16D2A-25BINTR AS4C64M16D2A-25BINTR AS4C64M16D2A-25BINTR AS4C64M16D2A-25BINTR
Product Name Memory Memory Memory Memory Integrated Circuits (ICs) - Memory
Memory Category DRAM Chip SDRAM - DDR2; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Package Type 84-TFBGA 84-TFBGA BGA; 84-TFBGA BGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882568 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Number of Words 1024 k
View Details
DIP Memory IC and Storage Component - 2020-NM27C010N200 - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category EPROM; Non-Volatile
Access Time 200 ns
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Memory - MT4C4001J - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details