IC DRAM 24GBIT PARALLEL 933MHZ Product overview: EDFP164A3PD-JD-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDFP164A3PD-JD-F
Manufacturer: Micron Technology Inc.
Win Source Part Number: 813503-EDFP164A3PD-J
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR3
Memory Type: Volatile
Memory Size: 24Gb (384M x 64)
Part Status: Obsolete (End Of Life)
Temperature Range - Operating: -30°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 933MHz
Memory Interface: Parallel
Popularity: Low
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,260
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.95V
SDRAM - Mobile LPDDR3 Memory IC 24Gbit Parallel 933 MHz
IC DRAM 24GBIT PARALLEL 933MHZ
IC DRAM 24GBIT PARALLEL 933MHZ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-EDFP164A3PD-JD-F-D | 813503-EDFP164A3PD-JD-F-D | EDFP164A3PD-JD-F-D | EDFP164A3PD-JD-F-D | EDFP164A3PD-JD-F-D |
| Product Name | 933MHZ Memory IC and Storage Component | Memory - SDRAM - EDFP164A3PD-JD-F-D | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |