Alliance Memory, Inc. Memory IC and Storage Component AS4C64M32MD2-25BCN

Description
IC DRAM 2GBIT PARALLEL 134FBGA Product overview: AS4C64M32MD2-25BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M32MD2-25B CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 2GBIT PARALLEL 134FBGA Product overview: AS4C64M32MD2-25BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M32MD2-25B CN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS4C64M32MD2-25BCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C64M32MD2-25BCN
Memory IC and Storage Component 774-AS4C64M32MD2-25BCN
IC DRAM 2GBIT PARALLEL 134FBGA Product overview: AS4C64M32MD2-25BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M32MD2-25B CN can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 134FBGA Product overview: AS4C64M32MD2-25BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M32MD2-25BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1450-1413-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR2 Memory IC 2Gb (64M x 32) Parallel 400MHz 134-FBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 2Gb (64M x 32) Parallel 400MHz 134-FBGA (10x11.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M32MD2-25BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M32MD2-25BCN
Integrated Circuits (ICs) - Memory AS4C64M32MD2-25BCN
IC DRAM 2GBIT PARALLEL 134FBGA

IC DRAM 2GBIT PARALLEL 134FBGA

Supplier's Site
Mobile DDR2 2Gb 128Mx16 BGA134 - AS4C64M32MD2-25BCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Mobile DDR2 2Gb 128Mx16 BGA134
AS4C64M32MD2-25BCN
Mobile DDR2 2Gb 128Mx16 BGA134 AS4C64M32MD2-25BCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC DRAM 2GBIT PARALLEL 134FBGA

IC DRAM 2GBIT PARALLEL 134FBGA

Supplier's Site Datasheet
Memory - AS4C64M32MD2-25BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 400 MHz 134-FBGA (10x11.5)

SDRAM - Mobile LPDDR2 Memory IC 2Gbit Parallel 400 MHz 134-FBGA (10x11.5)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS4C64M32MD2-25BCN 1450-1413-ND AS4C64M32MD2-25BCN AS4C64M32MD2-25BCN AS4C64M32MD2-25BCN AS4C64M32MD2-25BCN
Product Name Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Mobile DDR2 2Gb 128Mx16 BGA134 Memory Memory
Memory Category Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Cycle Time 15 ns
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Address Bus Width 32 bits
Package Type BGA; Tray 134-VFBGA BGA 134-ball FBGA (10x11.5x1.0) BGA; 134-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ416160 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 70 to 80 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421AVX-20 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
2 suppliers