Alliance Memory, Inc. Memory AS4C64M16D2-25BANTR

Description
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)
Request a Quote Datasheet
Description
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - AS4C64M16D2-25BANTR-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 400ps 84-FBGA (8x12.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M16D2-25BANTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M16D2-25BANTR
Integrated Circuits (ICs) - Memory AS4C64M16D2-25BANTR
IC DRAM 1GBIT PARALLEL 84FBGA

IC DRAM 1GBIT PARALLEL 84FBGA

Supplier's Site
Memory - AS4C64M16D2-25BANTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)

SDRAM - DDR2 Memory IC 1Gbit Parallel 400 MHz 400 ps 84-FBGA (8x12.5)

Buy Now Datasheet
IC DRAM 1GBIT PARALLEL 84FBGA

IC DRAM 1GBIT PARALLEL 84FBGA

Supplier's Site Datasheet
DDR2 SDRAM,1G,64M x 16,1.8V,84ball FBGA - AS4C64M16D2-25BANTR - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR2 SDRAM,1G,64M x 16,1.8V,84ball FBGA
AS4C64M16D2-25BANTR
DDR2 SDRAM,1G,64M x 16,1.8V,84ball FBGA AS4C64M16D2-25BANTR
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number AS4C64M16D2-25BANTR-ND AS4C64M16D2-25BANTR AS4C64M16D2-25BANTR AS4C64M16D2-25BANTR AS4C64M16D2-25BANTR
Product Name Memory Integrated Circuits (ICs) - Memory Memory Memory DDR2 SDRAM,1G,64M x 16,1.8V,84ball FBGA
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Package Type 84-TFBGA BGA BGA; 84-TFBGA 84ball FBGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 751205-0010 01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Logic - FIFOs Memory - 67C4023-15N - Lingto Electronic Limited
Specs
Data Rate 15 MHz
Operating Current 45 mA
View Details
Memory - AS58C1001 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EEPROM; EEPROM
Access Time 150 to 300 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
BGA Memory IC and Storage Component - 736-PCI7402ZHK - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category Flash
Operating Temperature 0 C (32 F)
Package Type BGA; BGA
View Details
2 suppliers