Manufacturer: Micron Technology Inc.
Win Source Part Number: 738039-EDBA232B2PB-1
Packaging: Tray
Mounting Style: SMD
Technology: SDRAM - Mobile LPDDR2
Memory Type: Volatile
Memory Size: 16Gb (512M x 32)
Categories: Integrated Circuits
Supplier Device Package: 168-FBGA (12x12)
Temperature Range - Operating: -30°C ~ 85°C
Memory Format: DRAM
Clock Frequency: 533MHz
Memory Interface: Parallel
Manufacturer Package: 168-VFBGA
Popularity: Low
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,680
MSL Level: 3 (168 Hours)
Supply Voltage (V): 1.14V ~ 1.95V
IC DRAM 16GBIT PAR 168FBGA Product overview: EDBA232B2PB-1D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDBA232B2PB-1D-F
DRAM, 512M X 32BIT, -30 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:16Gbit; DRAM Memory Configuration:512M x 32bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:168Pins; Supply Voltage Nom:1.2V; Access Time:- RoHS Compliant: Yes
IC DRAM 16GBIT PAR 168FBGA
IC DRAM 16GBIT PARALLEL 168FBGA
SDRAM - Mobile LPDDR2 Memory IC 16Gbit Parallel 533 MHz 168-FBGA (12x12)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 738039-EDBA232B2PB-1D-F-D | 774-EDBA232B2PB-1D-F-D | 80AH6027 | EDBA232B2PB-1D-F-D | EDBA232B2PB-1D-F-D | EDBA232B2PB-1D-F-D |
| Product Name | Memory - SDRAM - EDBA232B2PB-1D-F-D | Memory IC and Storage Component | Dram, 512M X 32Bit, -30 To 85Deg C; Dram Type Micron | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |||
| Supply Voltage | 1.14V ~ 1.95V | 1.14V ~ 1.95V | 168-VFBGA | 1.14V ~ 1.95V | ||
| Package Type | BGA; Tray | VFBGA | BGA; 168-VFBGA |