Manufacturer: Micron Technology Inc.
Win Source Part Number: 1035827-EDFA164A2PH-
Technology: SDRAM - Mobile LPDDR3
Memory Type: Volatile
Memory Size: 16Gb (256M x 64)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C (TC)
Supply Voltage - Operating: 1.14 V to 1.95 V
Memory Format: DRAM
Max Frequency: 800MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC SDRAM 16GBIT 800MHZ FBGA Product overview: EDFA164A2PH-GD-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDFA164A2PH-GD-F
IC DRAM 16GBIT PARALLEL 800MHZ
SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 800 MHz
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1035827-EDFA164A2PH-GD-F-D | 774-EDFA164A2PH-GD-F-D | EDFA164A2PH-GD-F-D | EDFA164A2PH-GD-F-D |
| Product Name | Memory - SDRAM - EDFA164A2PH-GD-F-D | 800MHZ Memory IC and Storage Component | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |