Alliance Memory, Inc. Memory AS4C64M32MD1-5BCN

Description
SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 200MHz 5ns 90-FBGA (8x13)
Request a Quote Datasheet
Description
SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 200MHz 5ns 90-FBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1304-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 200MHz 5ns 90-FBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 2Gb (64M x 32) Parallel 200MHz 5ns 90-FBGA (8x13)

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C64M32MD1-5BCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C64M32MD1-5BCN
Memory IC and Storage Component 774-AS4C64M32MD1-5BCN
IC DRAM 2GBIT PARALLEL 90FBGA Product overview: AS4C64M32MD1-5BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M32MD1-5BC N can be used for catalog matching and distributor lookup.

IC DRAM 2GBIT PARALLEL 90FBGA Product overview: AS4C64M32MD1-5BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M32MD1-5BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mobile DDR SDRAM,2G,64M x 32,1.8V,90-ball FPBGA - AS4C64M32MD1-5BCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
Mobile DDR SDRAM,2G,64M x 32,1.8V,90-ball FPBGA
AS4C64M32MD1-5BCN
Mobile DDR SDRAM,2G,64M x 32,1.8V,90-ball FPBGA AS4C64M32MD1-5BCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Memory - AS4C64M32MD1-5BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 90-FBGA (8x13)

SDRAM - Mobile LPDDR Memory IC 2Gbit Parallel 200 MHz 5 ns 90-FBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M32MD1-5BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M32MD1-5BCN
Integrated Circuits (ICs) - Memory AS4C64M32MD1-5BCN
IC DRAM 2GBIT PARALLEL 90FBGA

IC DRAM 2GBIT PARALLEL 90FBGA

Supplier's Site
IC DRAM 2GBIT PARALLEL 90FBGA

IC DRAM 2GBIT PARALLEL 90FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1304-ND 774-AS4C64M32MD1-5BCN AS4C64M32MD1-5BCN AS4C64M32MD1-5BCN AS4C64M32MD1-5BCN AS4C64M32MD1-5BCN
Product Name Memory Memory IC and Storage Component Mobile DDR SDRAM,2G,64M x 32,1.8V,90-ball FPBGA Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Package Type 90-VFBGA BGA; Tray 90-ball FPBGA BGA; 90-VFBGA BGA
Supply Voltage 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V 1.7V ~ 1.9V
Access Time 5 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
CD54HC40105 High Speed CMOS Logic 4-Bit by 16-Word FIFO Register - CD54HC40105F3A - Texas Instruments
Specs
Memory Category FIFO
Package Type CDIP
View Details
3 suppliers
Memory - 8 925 904 553 XF - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers