Micron Technology, Inc. 800MHZ Memory IC and Storage Component EDFA232A2MA-GD-F-D

Description
IC DRAM 16GBIT PARALLEL 800MHZ Product overview: EDFA232A2MA-GD-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDFA232A2MA-GD-F -D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 16GBIT PARALLEL 800MHZ Product overview: EDFA232A2MA-GD-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDFA232A2MA-GD-F -D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
800MHZ Memory IC and Storage Component - 774-EDFA232A2MA-GD-F-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Memory IC and Storage Component
774-EDFA232A2MA-GD-F-D
800MHZ Memory IC and Storage Component 774-EDFA232A2MA-GD-F-D
IC DRAM 16GBIT PARALLEL 800MHZ Product overview: EDFA232A2MA-GD-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDFA232A2MA-GD-F -D can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PARALLEL 800MHZ Product overview: EDFA232A2MA-GD-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDFA232A2MA-GD-F-D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - SDRAM - EDFA232A2MA-GD-F-D - 773660-EDFA232A2MA-GD-F-D - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - EDFA232A2MA-GD-F-D
773660-EDFA232A2MA-GD-F-D
Memory - SDRAM - EDFA232A2MA-GD-F-D 773660-EDFA232A2MA-GD-F-D
Manufacturer: Micron Technology Inc. Win Source Part Number: 773660-EDFA232A2MA-G D-F-D Operating Temperature Range: -30°C ~ 85°C (TC) Technology: SDRAM - Mobile LPDDR3 Operating Supply Voltage: 1.14 V ~ 1.95 V Memory Type: Volatile Memory Size: 16Gb (512M x 32) Part Status: Obsolete(EOL) Family Name: EDFA232A2MA Categories: Integrated Circuits (ICs) Memory Format: DRAM Clock Frequency: 800MHz Memory Interface: Parallel Alternative Parts (Cross-Reference): MT52L512M32D2PF-107 WT:B; Introduction Date: June 20, 2015 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited

Manufacturer: Micron Technology Inc.
Win Source Part Number: 773660-EDFA232A2MA-GD-F-D
Operating Temperature Range: -30°C ~ 85°C (TC)
Technology: SDRAM - Mobile LPDDR3
Operating Supply Voltage: 1.14 V ~ 1.95 V
Memory Type: Volatile
Memory Size: 16Gb (512M x 32)
Part Status: Obsolete(EOL)
Family Name: EDFA232A2MA
Categories: Integrated Circuits (ICs)
Memory Format: DRAM
Clock Frequency: 800MHz
Memory Interface: Parallel
Alternative Parts (Cross-Reference): MT52L512M32D2PF-107 WT:B;
Introduction Date: June 20, 2015
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited

Buy Now
Memory - EDFA232A2MA-GD-F-D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 800 MHz

SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 800 MHz

Buy Now
IC DRAM 16GBIT PARALLEL 800MHZ

IC DRAM 16GBIT PARALLEL 800MHZ

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Memory - Memory
EDFA232A2MA-GD-F-D
Integrated Circuits (ICs) - Memory - Memory EDFA232A2MA-GD-F-D
IC DRAM 16GBIT PARALLEL 800MHZ

IC DRAM 16GBIT PARALLEL 800MHZ

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-EDFA232A2MA-GD-F-D 773660-EDFA232A2MA-GD-F-D EDFA232A2MA-GD-F-D EDFA232A2MA-GD-F-D EDFA232A2MA-GD-F-D
Product Name 800MHZ Memory IC and Storage Component Memory - SDRAM - EDFA232A2MA-GD-F-D Memory Memory Integrated Circuits (ICs) - Memory - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type Tray
Unlock Full Specs
to access all available technical data

Similar Products

Memory - SMJ27C010A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category EPROM; UVEPROM
Access Time 41263 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 5962-9174402MXX - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category PROM; PROM
Access Time 40 ns
Density 256 kbits
View Details