Manufacturer: Micron Technology Inc.
Win Source Part Number: 870109-EDFA164A2PB-J
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR3 Memory IC 16Gb (256M x 64) Parallel 933 MHz
Package: Reel - TR
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Other Part Number: EDFA164A2PB-JD-F-R TR-ND, EDFA164A2PB-JD-F-RTR
IC DRAM 16GBIT PARALLEL 933MHZ / SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 933 MHz Product overview: EDFA164A2PB-JD-F-R TR from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ, 933 MHz. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, 933 MHz, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-EDFA164A2PB-JD-
SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 933 MHz
IC DRAM 16GBIT PARALLEL 933MHZ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 870109-EDFA164A2PB-JD-F-R TR | 2020-EDFA164A2PB-JD-F-R TR | EDFA164A2PB-JD-F-R TR | EDFA164A2PB-JD-F-R TR |
| Product Name | Memory - SDRAM - EDFA164A2PB-JD-F-R TR | 933MHZ 933 MHz Memory IC and Storage Component | Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |