IC DRAM 4GBIT PAR 216WFBGA Product overview: EDB4064B4PB-1DIT-F-D
Manufacturer: Micron Technology Inc.
Win Source Part Number: 917821-EDB4064B4PB-1
Operating Temperature Range: -40°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR2 Memory IC 4Gb (64M x 64) Parallel 533 MHz 216-WFBGA (12x12)
Package: Tray
Package: 216-WFBGA
Mounting: Surface Mount
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
Case / Package: 216-WFBGA (12x12)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 1680
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
IC DRAM 4GBIT PAR 216WFBGA
DRAM, 64M X 64BIT, -40 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:4Gbit; DRAM Memory Configuration:64M x 64bit; Clock Frequency:533MHz; Memory Case Style:WFBGA; No. of Pins:216Pins; Supply Voltage Nom:1.2V; Access Time:- RoHS Compliant: Yes
IC DRAM 4GBIT PARALLEL 216WFBGA
SDRAM - Mobile LPDDR2 Memory IC 4Gbit Parallel 533 MHz 216-WFBGA (12x12)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-EDB4064B4PB-1DIT-F-D | 917821-EDB4064B4PB-1DIT-F-D | EDB4064B4PB-1DIT-F-D | 80AH6042 | EDB4064B4PB-1DIT-F-D | EDB4064B4PB-1DIT-F-D |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - EDB4064B4PB-1DIT-F-D | Integrated Circuits (ICs) - Memory - Memory | Dram, 64M X 64Bit, -40 To 85Deg C; Dram Type Micron | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Package Type | BGA; Tray | BGA; 216-WFBGA (12x12) | BGA | WFBGA | BGA; 216-WFBGA | |
| Supply Voltage | 1.14V ~ 1.95V | -40degC ~ 85degC (TC) | 1.14V ~ 1.95V |