DDR4 - 4Gb (512Mx8) 1.2V,78-ball FBGA
DDR4 - 4Gb (512Mx8) 1.2V,78-ball FBGA
DDR4 - 4Gb (512Mx8) 1.2V,78-ball FBGA
SDRAM - DDR4 Memory IC 4Gb (512M x 8) Parallel 1.333GHz 18ns 78-FBGA (7.5x10.6)
Category: DRAM
Win Source Part Number: 1446598-AS4C512M8D4-
Manufacturer: Alliance Memory, Inc.
IC DRAM 4GBIT PARALLEL 78FBGA Product overview: AS4C512M8D4-75BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C512M8D4-75BI
IC DRAM 4GBIT PARALLEL 78FBGA
SDRAM - DDR4 Memory IC 4Gbit Parallel 1.333 GHz 18 ns 78-FBGA (7.5x10.6)
IC DRAM 4GBIT PARALLEL 78FBGA
| RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 2592146 | 1450-AS4C512M8D4-75BIN-ND | 1446598-AS4C512M8D4-75BIN | 774-AS4C512M8D4-75BIN | AS4C512M8D4-75BIN | AS4C512M8D4-75BIN | AS4C512M8D4-75BIN |
| Product Name | SDRAM | Memory | DRAM | Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Memory |
| Memory Category | DRAM Chip | DRAM Chip | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Access Time | 18 ns | 18 ns | 18 ns | 18 ns | 18 ns | ||
| Bits per Word | 8 bits | ||||||
| Data Bus Width | 8 bits | ||||||
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |