Micron Technology, Inc. Memory - SDRAM - EDFA112A2PD-GD-F-D EDFA112A2PD-GD-F-D

Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 917830-EDFA112A2PD-G D-F-D Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR3 Memory IC 16Gb (128M x 128) Parallel 800 MHz Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1190 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: Micron Technology Inc. Win Source Part Number: 917830-EDFA112A2PD-G D-F-D Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR3 Memory IC 16Gb (128M x 128) Parallel 800 MHz Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1190 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SDRAM - EDFA112A2PD-GD-F-D - 917830-EDFA112A2PD-GD-F-D - Win Source Electronics
Laguna Hills, CA, United States
Memory - SDRAM - EDFA112A2PD-GD-F-D
917830-EDFA112A2PD-GD-F-D
Memory - SDRAM - EDFA112A2PD-GD-F-D 917830-EDFA112A2PD-GD-F-D
Manufacturer: Micron Technology Inc. Win Source Part Number: 917830-EDFA112A2PD-G D-F-D Operating Temperature Range: -30°C ~ 85°C (TC) Features: SDRAM - Mobile LPDDR3 Memory IC 16Gb (128M x 128) Parallel 800 MHz Package: Tray Part Status: Obsolete Categories: Integrated Circuits (ICs) ECCN: OBSOLETE Popularity: High Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance Quantity per package: 1190 MSL Level: 3 (168 Hours)

Manufacturer: Micron Technology Inc.
Win Source Part Number: 917830-EDFA112A2PD-GD-F-D
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR3 Memory IC 16Gb (128M x 128) Parallel 800 MHz
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 1190
MSL Level: 3 (168 Hours)

Buy Now
800MHZ Memory IC and Storage Component - 2020-EDFA112A2PD-GD-F-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800MHZ Memory IC and Storage Component
2020-EDFA112A2PD-GD-F-D
800MHZ Memory IC and Storage Component 2020-EDFA112A2PD-GD-F-D
IC DRAM 16GBIT PARALLEL 800MHZ Product overview: EDFA112A2PD-GD-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800MHZ, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-EDFA112A2PD-GD- F-D can be used for catalog matching and distributor lookup.

IC DRAM 16GBIT PARALLEL 800MHZ Product overview: EDFA112A2PD-GD-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800MHZ, Memory IC and Storage Component, Memory IC Chips. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2020-EDFA112A2PD-GD-F-D can be used for catalog matching and distributor lookup.

Supplier's Site
Memory - EDFA112A2PD-GD-F-D - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 800 MHz

SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 800 MHz

Buy Now
IC DRAM 16GBIT PARALLEL 800MHZ

IC DRAM 16GBIT PARALLEL 800MHZ

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 917830-EDFA112A2PD-GD-F-D 2020-EDFA112A2PD-GD-F-D EDFA112A2PD-GD-F-D EDFA112A2PD-GD-F-D
Product Name Memory - SDRAM - EDFA112A2PD-GD-F-D 800MHZ Memory IC and Storage Component Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM; DRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS5LC1008 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details