SDRAM Memory IC 256Mb (8M x 32) Parallel 166MHz 5.5ns 86-TSOP II
IC DRAM 256MBIT PAR 86TSOP II
IC DRAM 256MBIT PAR 86TSOP II
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
SDRAM Memory IC 256Mbit Parallel 166 MHz 5.5 ns 86-TSOP II
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C8M32S-6TINTR-ND | AS4C8M32S-6TINTR | AS4C8M32S-6TINTR | AS4C8M32S-6TINTR | AS4C8M32S-6TINTR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory | Memory | SDRAM 256Mb 8Mx32 TSOP86 | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Density | 256000 kbits | 256000 kbits | 256000 kbits | 256000 kbits | |
| Package Type | "86-TFSOP (0.400"", 10.16mm Width)" | TSOP; 86pin TSOP II | 86-TFSOP (0.400\", 10.16mm Width) |