Alliance Memory, Inc. Memory IC and Storage Component AS4C512M8D3L-12BIN

Description
IC DRAM 4GBIT PARALLEL 78FBGA Product overview: AS4C512M8D3L-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C512M8D3L-12B IN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRAM 4GBIT PARALLEL 78FBGA Product overview: AS4C512M8D3L-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C512M8D3L-12B IN can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory IC and Storage Component - 774-AS4C512M8D3L-12BIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C512M8D3L-12BIN
Memory IC and Storage Component 774-AS4C512M8D3L-12BIN
IC DRAM 4GBIT PARALLEL 78FBGA Product overview: AS4C512M8D3L-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C512M8D3L-12B IN can be used for catalog matching and distributor lookup.

IC DRAM 4GBIT PARALLEL 78FBGA Product overview: AS4C512M8D3L-12BIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C512M8D3L-12BIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - 1013496-AS4C512M8D3L-12BIN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
1013496-AS4C512M8D3L-12BIN
Integrated Circuits (ICs) - Memory 1013496-AS4C512M8D3L-12BIN
Win Source Part Number: 1013496-AS4C512M8D3L -12BIN Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 220 Mounting: SMD (SMT) Technology: SDRAM - DDR3L Memory Type: Volatile Memory Size: 4Gb (512M x 8) Access Time: 20 ns Voltage - Supply: 1.283V ~ 1.45V Package / Case: 78-TFBGA Supplier Device Package: 78-FBGA (9x10.5) Temperature Range - Operating: -40°C ~ 95°C (TC) Memory Format: DRAM Clock Frequency: 800 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0036 Mfr: Alliance Memory, Inc. Other Names: 1450-1109

Win Source Part Number: 1013496-AS4C512M8D3L-12BIN
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 220
Mounting: SMD (SMT)
Technology: SDRAM - DDR3L
Memory Type: Volatile
Memory Size: 4Gb (512M x 8)
Access Time: 20 ns
Voltage - Supply: 1.283V ~ 1.45V
Package / Case: 78-TFBGA
Supplier Device Package: 78-FBGA (9x10.5)
Temperature Range - Operating: -40°C ~ 95°C (TC)
Memory Format: DRAM
Clock Frequency: 800 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
Mfr: Alliance Memory, Inc.
Other Names: 1450-1109

Buy Now Datasheet
Memory - AS4C512M8D3L-12BIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 78-FBGA (9x10.5)

SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 78-FBGA (9x10.5)

Buy Now Datasheet
DDR3 SDRAM,4G,512M x 81.35V,78-ball FBGA - AS4C512M8D3L-12BIN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR3 SDRAM,4G,512M x 81.35V,78-ball FBGA
AS4C512M8D3L-12BIN
DDR3 SDRAM,4G,512M x 81.35V,78-ball FBGA AS4C512M8D3L-12BIN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C512M8D3L-12BIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C512M8D3L-12BIN
Integrated Circuits (ICs) - Memory AS4C512M8D3L-12BIN
IC DRAM 4GBIT PARALLEL 78FBGA

IC DRAM 4GBIT PARALLEL 78FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 774-AS4C512M8D3L-12BIN 1013496-AS4C512M8D3L-12BIN AS4C512M8D3L-12BIN AS4C512M8D3L-12BIN AS4C512M8D3L-12BIN AS4C512M8D3L-12BIN
Product Name Memory IC and Storage Component Integrated Circuits (ICs) - Memory Memory DDR3 SDRAM,4G,512M x 81.35V,78-ball FBGA Memory Integrated Circuits (ICs) - Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip
Access Time 20 ns 20 ns 20 ns 20 ns 20 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F) -40 to 95 C (-40 to 203 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882749 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Bits per Word 8 bits
Package Type SOIC
View Details
Memory - 28055481 B - Quarktwin Technology Ltd.
Infineon Technologies AG
View Details
2 suppliers