SDRAM - Mobile LPDDR2 Memory IC 1Gb (64M x 16) Parallel 400MHz 134-FBGA (10x11.5)
SDRAM - Mobile LPDDR2 Memory IC 1Gbit Parallel 400 MHz 134-FBGA (10x11.5)
IC DRAM 1GBIT PARALLEL 134FBGA
IC DRAM 1GBIT PARALLEL 134FBGA
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | AS4C64M16MD2A-25BCN-ND | AS4C64M16MD2A-25BCN | AS4C64M16MD2A-25BCN | AS4C64M16MD2A-25BCN |
| Product Name | Memory | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | ||
| Package Type | 134-VFBGA | BGA; 134-VFBGA | BGA; 134-FBGA (10x11.5) | |
| Supply Voltage | 1.14V ~ 1.95V | 1.14V ~ 1.95V | -30degC ~ 85degC (TC) |