Alliance Memory, Inc. Memory AS4C8M32SA-7BCN

Description
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
Request a Quote Datasheet
Description
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1422-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

SDRAM Memory IC 256Mb (8M x 32) Parallel 143MHz 5.4ns 90-TFBGA (8x13)

Buy Now Datasheet
DRAM - 1447279-AS4C8M32SA-7BCN - Win Source Electronics
Laguna Hills, CA, United States
Category: DRAM Win Source Part Number: 1447279-AS4C8M32SA-7 BCN Manufacturer: Alliance Memory, Inc.

Category: DRAM
Win Source Part Number: 1447279-AS4C8M32SA-7BCN
Manufacturer: Alliance Memory, Inc.

Buy Now
Memory IC and Storage Component - 774-AS4C8M32SA-7BCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C8M32SA-7BCN
Memory IC and Storage Component 774-AS4C8M32SA-7BCN
IC DRAM 256MBIT PAR 90TFBGA Product overview: AS4C8M32SA-7BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C8M32SA-7BCN can be used for catalog matching and distributor lookup.

IC DRAM 256MBIT PAR 90TFBGA Product overview: AS4C8M32SA-7BCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C8M32SA-7BCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - AS4C8M32SA-7BCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

SDRAM Memory IC 256Mbit Parallel 143 MHz 5.4 ns 90-TFBGA (8x13)

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C8M32SA-7BCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C8M32SA-7BCN
Integrated Circuits (ICs) - Memory AS4C8M32SA-7BCN
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site
IC DRAM 256MBIT PARALLEL 90TFBGA

IC DRAM 256MBIT PARALLEL 90TFBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1422-ND 1447279-AS4C8M32SA-7BCN 774-AS4C8M32SA-7BCN AS4C8M32SA-7BCN AS4C8M32SA-7BCN AS4C8M32SA-7BCN
Product Name Memory DRAM Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 256000 kbits 256000 kbits 256000 kbits 256000 kbits
Package Type 90-TFBGA BGA; Tray BGA; 90-TFBGA BGA
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS28F128J3A - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category FLASH
Access Time 115 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 93Z667DMQB65 - Quarktwin Technology Ltd.
Texas Instruments
Specs
Memory Category PROM; PROM
Access Time 65 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Logic - FIFOs Memory - 5962-9470401QXA - Lingto Electronic Limited
Specs
Data Rate 50 MHz
Operating Current 95 mA
View Details