IC DRAM 8GBIT PAR 216FBGA Product overview: EDB8164B4PT-1DAT-F-R
Win Source Part Number: 943317-EDB8164B4PT-1
Series: *
Categories: Memory
IC DRAM 8GBIT PAR 216FBGA
SDRAM - Mobile LPDDR2 Memory IC 8Gbit Parallel 533 MHz 216-FBGA (12x12)
IC DRAM 8GBIT PARALLEL 216FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-EDB8164B4PT-1DAT-F-R | 943317-EDB8164B4PT-1DAT-F-R | EDB8164B4PT-1DAT-F-R | EDB8164B4PT-1DAT-F-R | EDB8164B4PT-1DAT-F-R |
| Product Name | Memory IC and Storage Component | Memory - DDR - EDB8164B4PT-1DAT-F-R | Integrated Circuits (ICs) - Memory - Memory | Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | DRAM; DRAM Chip | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Package Type | BGA; Tape & Reel (TR) | BGA; 216-WFBGA |