Manufacturer: Micron Technology Inc.
Win Source Part Number: 917831-EDFA164A2PM-J
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR3 Memory IC 16Gb (256M x 64) Parallel 933 MHz
Package: Tray
Part Status: Obsolete
Categories: Integrated Circuits (ICs)
ECCN: OBSOLETE
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Quantity per package: 1190
MSL Level: 3 (168 Hours)
IC DRAM 16GBIT PARALLEL 933MHZ Product overview: EDFA164A2PM-JD-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 933MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 933MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDFA164A2PM-JD-F
SDRAM - Mobile LPDDR3 Memory IC 16Gbit Parallel 933 MHz
IC DRAM 16GBIT PARALLEL 933MHZ
IC DRAM 16GBIT PARALLEL 933MHZ
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 917831-EDFA164A2PM-JD-F-D | 774-EDFA164A2PM-JD-F-D | EDFA164A2PM-JD-F-D | EDFA164A2PM-JD-F-D | EDFA164A2PM-JD-F-D |
| Product Name | Memory - SDRAM - EDFA164A2PM-JD-F-D | 933MHZ Memory IC and Storage Component | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |