Alliance Memory, Inc. Memory AS4C8M16D1A-5TCN

Description
SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 66-TSOP II
Request a Quote Datasheet
Description
SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 66-TSOP II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - 1450-1295-ND - DigiKey
Thief River Falls, MN, United States
SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 66-TSOP II

SDRAM - DDR Memory IC 128Mb (8M x 16) Parallel 200MHz 700ps 66-TSOP II

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C8M16D1A-5TCN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C8M16D1A-5TCN
Memory IC and Storage Component 774-AS4C8M16D1A-5TCN
IC DRAM 128MBIT PAR 66TSOP II Product overview: AS4C8M16D1A-5TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C8M16D1A-5TCN can be used for catalog matching and distributor lookup.

IC DRAM 128MBIT PAR 66TSOP II Product overview: AS4C8M16D1A-5TCN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C8M16D1A-5TCN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
IC DRAM 128MBIT PAR 66TSOP II

IC DRAM 128MBIT PAR 66TSOP II

Supplier's Site Datasheet
Integrated Circuits (ICs) - Memory - AS4C8M16D1A-5TCN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C8M16D1A-5TCN
Integrated Circuits (ICs) - Memory AS4C8M16D1A-5TCN
IC DRAM 128MBIT PAR 66TSOP II

IC DRAM 128MBIT PAR 66TSOP II

Supplier's Site
Memory - AS4C8M16D1A-5TCN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 66-TSOP II

SDRAM - DDR Memory IC 128Mbit Parallel 200 MHz 700 ps 66-TSOP II

Buy Now Datasheet
DDR SDRAM,128M,8M x 16,2.5V,66pin TSOP II - AS4C8M16D1A-5TCN - Karl Kruse GmbH & Co. KG
Kaarst, Germany
DDR SDRAM,128M,8M x 16,2.5V,66pin TSOP II
AS4C8M16D1A-5TCN
DDR SDRAM,128M,8M x 16,2.5V,66pin TSOP II AS4C8M16D1A-5TCN
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 1450-1295-ND 774-AS4C8M16D1A-5TCN AS4C8M16D1A-5TCN AS4C8M16D1A-5TCN AS4C8M16D1A-5TCN AS4C8M16D1A-5TCN
Product Name Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory DDR SDRAM,128M,8M x 16,2.5V,66pin TSOP II
Memory Category DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip DRAM Chip
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Density 128000 kbits 128000 kbits 128000 kbits 128000 kbits
Package Type TSSOP; "66-TSSOP (0.400"", 10.16mm Width)" TSSOP; Tray SSOP; TSSOP SSOP; TSSOP; 66-TSSOP (0.400\", 10.16mm Width) TSOP; 66pin TSOP II
Supply Voltage 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V 2.3V ~ 2.7V
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1712192 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type SOIC
Pins 8
View Details
Controllers - DP8422VX-33 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 84-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
Memory - AS8SLC128K32 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category SRAM; SRAM Chip
Access Time 10 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Memory - 71016S15YG8 - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 15 ns
Density 1000 kbits
View Details