IC DRAM 8GBIT PARALLEL 800MHZ Product overview: EDF8132A3PF-GD-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800MHZ. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, 800MHZ, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDF8132A3PF-GD-F
Win Source Part Number: 1218612-EDF8132A3PF-
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 1,680
Technology: SDRAM - Mobile LPDDR3
Memory Type: Volatile
Memory Size: 8Gb (256M x 32)
Voltage - Supply: 1.14V ~ 1.95V
Temperature Range - Operating: -30°C ~ 85°C (TC)
Memory Format: DRAM
Clock Frequency: 800 MHz
Memory Interface: Parallel
ECCN: OBSOLETE
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
HTSUS: 0000.00.0000
Mfr: Micron Technology Inc.
Product Status: Obsolete
SDRAM - Mobile LPDDR3 Memory IC 8Gbit Parallel 800 MHz
IC DRAM 8GBIT PARALLEL 800MHZ
IC DRAM 8GBIT PARALLEL 800MHZ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-EDF8132A3PF-GD-F-D | 1218612-EDF8132A3PF-GD-F-D | EDF8132A3PF-GD-F-D | EDF8132A3PF-GD-F-D | EDF8132A3PF-GD-F-D |
| Product Name | 800MHZ Memory IC and Storage Component | Integrated Circuits (ICs) - Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | Volatile; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |