IC DRAM 8GBIT POD 96FBGA
SDRAM - DDR4 Memory IC 8Gbit POD 1.333 GHz 18 ns 96-FBGA (7.5x13)
8GB 512MX16 1.2V INDUSTRIAL (-40
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS4C512M16D4-75BIN-ND | AS4C512M16D4-75BIN | AS4C512M16D4-75BIN |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) | -40 to 95 C (-40 to 203 F) |
| Package Type | 96-TFBGA | BGA; 96-TFBGA | BGA |
| Supply Voltage | 1.14V ~ 1.26V | 1.14V ~ 1.26V | 1.14V ~ 1.26V |