SDRAM - DDR3L Memory IC 4Gb (512M x 8) Parallel 800MHz 20ns 78-FBGA (7.5x10.6)
SDRAM - DDR3L Memory IC 4Gbit Parallel 800 MHz 20 ns 78-FBGA (7.5x10.6)
IC DRAM 4GBIT PARALLEL 78FBGA
IC DRAM 4GBIT PARALLEL 78FBGA
| DigiKey | Quarktwin Technology Ltd. | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS4C512M8D3LC-12BANTR-ND | AS4C512M8D3LC-12BANTR | AS4C512M8D3LC-12BANTR | AS4C512M8D3LC-12BANTR |
| Product Name | Memory | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Package Type | 78-TFBGA | BGA; 78-TFBGA | BGA; 78-FBGA (7.5x10.6) | |
| Supply Voltage | 1.283V ~ 1.45V | 1.283V ~ 1.45V | -40degC ~ 105degC (TC) |