Alliance Memory, Inc. Integrated Circuits (ICs) - Memory AS4C64M8SC-7TIN

Description
Win Source Part Number: 968513-AS4C64M8SC-7T IN Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 108 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (64M x 8) Access Time: 17 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 54-TSOP (0.400", 10.16mm Width) Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: Alliance Memory, Inc. Other Names: 1450-1469 Base Product Number: AS4C64
Request a Quote Datasheet
Description
Win Source Part Number: 968513-AS4C64M8SC-7T IN Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 108 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (64M x 8) Access Time: 17 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 54-TSOP (0.400", 10.16mm Width) Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: Alliance Memory, Inc. Other Names: 1450-1469 Base Product Number: AS4C64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Memory - 968513-AS4C64M8SC-7TIN - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Memory
968513-AS4C64M8SC-7TIN
Integrated Circuits (ICs) - Memory 968513-AS4C64M8SC-7TIN
Win Source Part Number: 968513-AS4C64M8SC-7T IN Category: Integrated Circuits (ICs)>Memory Package: Tray Standard Package: 108 Mounting: SMD (SMT) Technology: SDRAM Memory Type: Volatile Memory Size: 512Mb (64M x 8) Access Time: 17 ns Voltage - Supply: 3V ~ 3.6V Package / Case: 54-TSOP (0.400", 10.16mm Width) Supplier Device Package: 54-TSOP II Temperature Range - Operating: -40°C ~ 85°C (TA) Memory Format: DRAM Clock Frequency: 133 MHz Write Cycle Time - Word, Page: 15ns Memory Interface: Parallel ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.32.0028 Mfr: Alliance Memory, Inc. Other Names: 1450-1469 Base Product Number: AS4C64

Win Source Part Number: 968513-AS4C64M8SC-7TIN
Category: Integrated Circuits (ICs)>Memory
Package: Tray
Standard Package: 108
Mounting: SMD (SMT)
Technology: SDRAM
Memory Type: Volatile
Memory Size: 512Mb (64M x 8)
Access Time: 17 ns
Voltage - Supply: 3V ~ 3.6V
Package / Case: 54-TSOP (0.400", 10.16mm Width)
Supplier Device Package: 54-TSOP II
Temperature Range - Operating: -40°C ~ 85°C (TA)
Memory Format: DRAM
Clock Frequency: 133 MHz
Write Cycle Time - Word, Page: 15ns
Memory Interface: Parallel
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.32.0028
Mfr: Alliance Memory, Inc.
Other Names: 1450-1469
Base Product Number: AS4C64

Buy Now Datasheet
Memory IC and Storage Component - 774-AS4C64M8SC-7TIN - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-AS4C64M8SC-7TIN
Memory IC and Storage Component 774-AS4C64M8SC-7TIN
IC DRAM 512MBIT PAR 54TSOP II Product overview: AS4C64M8SC-7TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M8SC-7TIN can be used for catalog matching and distributor lookup.

IC DRAM 512MBIT PAR 54TSOP II Product overview: AS4C64M8SC-7TIN from Alliance Memory, Inc. is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-AS4C64M8SC-7TIN can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Memory - 1450-1469-ND - DigiKey
Thief River Falls, MN, United States
SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 17ns 54-TSOP II

SDRAM Memory IC 512Mb (64M x 8) Parallel 133MHz 17ns 54-TSOP II

Buy Now Datasheet
Integrated Circuits (ICs) - Memory - AS4C64M8SC-7TIN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Memory
AS4C64M8SC-7TIN
Integrated Circuits (ICs) - Memory AS4C64M8SC-7TIN
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet
IC DRAM 512MBIT PAR 54TSOP II

IC DRAM 512MBIT PAR 54TSOP II

Supplier's Site Datasheet
Memory - AS4C64M8SC-7TIN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
SDRAM Memory IC 512Mbit Parallel 133 MHz 17 ns 54-TSOP II

SDRAM Memory IC 512Mbit Parallel 133 MHz 17 ns 54-TSOP II

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips Memory Chips
Product Number 968513-AS4C64M8SC-7TIN 774-AS4C64M8SC-7TIN 1450-1469-ND AS4C64M8SC-7TIN AS4C64M8SC-7TIN AS4C64M8SC-7TIN AS4C64M8SC-7TIN
Product Name Integrated Circuits (ICs) - Memory Memory IC and Storage Component Memory Integrated Circuits (ICs) - Memory Memory Memory Memory
Memory Category Volatile; DRAM Chip Volatile; DRAM Chip DRAM Chip Volatile; DRAM Chip DRAM; DRAM Chip SDRAM; DRAM Chip DRAM; DRAM Chip
Access Time 17 ns 17 ns 17 ns 17 ns 17 ns 17 ns
Cycle Time 15 ns 15 ns
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Supply Voltage 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V 3V ~ 3.6V 3.6V; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

SDRAM - 2420772 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category DRAM Chip
Access Time 20 ns
Number of Words 64000 k
View Details
Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
 - 27S33APC - Rochester Electronics
Specs
Memory Category PROM
Package Type DIP; PDIP24
View Details
2 suppliers