IC DRAM 4GBIT POD 78FBGA
MEMORY
SDRAM - DDR4 Memory IC 4Gbit POD 1.2 GHz 18 ns 78-FBGA (7.5x10.6)
| DigiKey | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 1450-AS4C512M8D4-83BCNTR-ND | AS4C512M8D4-83BCNTR | AS4C512M8D4-83BCNTR |
| Product Name | Memory | Integrated Circuits (ICs) - Memory - Memory | Memory |
| Memory Category | DRAM Chip | Volatile; DRAM Chip | DRAM; DRAM Chip |
| Operating Temperature | 0 to 95 C (32 to 203 F) | 0 to 95 C (32 to 203 F) | |
| Package Type | 78-TFBGA | 1.2 GHz | BGA; 78-TFBGA |
| Supply Voltage | 1.14V ~ 1.26V | Surface Mount | 1.14V ~ 1.26V |