IC DRAM 16GBIT PAR 216FBGA Product overview: EDBA164B2PR-1D-F-D from Micron Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-EDBA164B2PR-1D-F
Manufacturer: Micron Technology Inc.
Win Source Part Number: 870103-EDBA164B2PR-1
Operating Temperature Range: -30°C ~ 85°C (TC)
Features: SDRAM - Mobile LPDDR2 Memory IC 16Gb (256M x 64) Parallel 533 MHz 216-FBGA (12x12)
Package: 216-VFBGA
Package: Bulk
Mounting: Surface Mount
Family Name: EDBA164
Categories: Integrated Circuits (ICs)
Case / Package: 216-FBGA (12x12)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 1680
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 35 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.32.0036
SDRAM - Mobile LPDDR2 Memory IC 16Gbit Parallel 533 MHz 216-FBGA (12x12)
DRAM, 256M X 64BIT, -30 TO 85DEG C; DRAM Type:LPDDR2; DRAM Density:16Gbit; DRAM Memory Configuration:256M x 64bit; Clock Frequency:533MHz; Memory Case Style:VFBGA; No. of Pins:216Pins; Supply Voltage Nom:1.2V; Access Time:1.875ns RoHS Compliant: Yes
IC DRAM 16GBIT PARALLEL 216FBGA
IC DRAM 16GBIT PAR 216FBGA
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 774-EDBA164B2PR-1D-F-D | 870103-EDBA164B2PR-1D-F-D | EDBA164B2PR-1D-F-D | 80AH6025 | EDBA164B2PR-1D-F-D | EDBA164B2PR-1D-F-D |
| Product Name | Memory IC and Storage Component | Memory - SDRAM - EDBA164B2PR-1D-F-D | Memory | Dram, 256M X 64Bit, -30 To 85Deg C; Dram Type Micron | Memory | Integrated Circuits (ICs) - Memory - Memory |
| Memory Category | Volatile; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | DRAM Chip | DRAM; DRAM Chip | Volatile; DRAM Chip |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | |||
| Package Type | BGA; Bulk | BGA; 216-FBGA (12x12) | BGA; 216-VFBGA | VFBGA | ||
| Supply Voltage | 1.14V ~ 1.95V | 1.14V ~ 1.95V | 216-VFBGA |