The 381LX153M016J022 is a 15,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with a tolerance of ±20%, designed for high ripple current applications in power supplies and motor drives. It features a 25 mm diameter and 30 mm length, with two pins for snap-in mounting. At +105 °C, it supports a ripple current of 3.20 A at 120 Hz and 3.70 A at 20 kHz, with a maximum ESR of 0.046 Ω at 120 Hz. The capacitor operates from -40 °C to +105 °C and withstands 3000 hours of endurance testing at full load. Insulation is PVC or PET, with PET used for date codes after December 2019. The part is rated for a 5-minute leakage current of ≤3 √CV µA, with a maximum of 4 mA.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
105 °C High Ripple, Snap-In Aluminum 15000µF 16V
CAP ALUM 15000UF 20% 16V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX153M016J022 | 381LX153M016J022 | 2002-381LX153M016J022 | 381LX153M016J022 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | 15000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |