Cornell Dubilier Aluminum Electrolytic Capacitors 383LX102M450N082

Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 166mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 166mOhm 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 338-2083-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
338-2083-ND
Aluminum Electrolytic Capacitors 338-2083-ND
1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 166mOhm 3000 Hrs @ 105°C

1000µF 450V Aluminum Electrolytic Capacitors Radial, Can - Snap-In - 4 Lead 166mOhm 3000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitor - 383LX102M450N082 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
383LX102M450N082
Aluminum Electrolytic Capacitor 383LX102M450N082
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 383LX102M450N082 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
383LX102M450N082
Capacitors - Aluminum Electrolytic Capacitors 383LX102M450N082
CAP ALUM 1000UF 20% 450V SNAP

CAP ALUM 1000UF 20% 450V SNAP

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 338-2083-ND 383LX102M450N082 383LX102M450N082
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1733440 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details
Aluminum Electrolytic - 101C353U025AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1159-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 85 C (-67 to 185 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers