The 381LX332M035H012 is a snap-in aluminum electrolytic capacitor with a capacitance of 3300 µF, a rated voltage of 35 Vdc, and a tolerance of ±20%. It has a 2-pin configuration, a diameter of 22 mm, and a height of 25 mm. The capacitor is rated for a temperature range of -40 °C to +105 °C and meets an endurance life test of 3000 hours at 105 °C under full load. Its typical ripple current at 105 °C and 120 Hz is 2.00 A, with a maximum ESR of 0.121 Ω at +25 °C. The insulation material is PVC, and it is designed for high-ripple applications in power supplies and motor drives.
105 °C High Ripple, Snap-In Aluminum 3300µF 35V
3300µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 3300UF 20% 35V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX332M035H012 | 2002-381LX332M035H012 | 338-3789-ND | 381LX332M035H012 | 381LX332M035H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3300 microF | 3300 microF | 3300 microF | 3300 microF | 3300 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |