Cornell Dubilier Aluminum Electrolytic Capacitors 381LX392M050J012

Description
3900µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet
Description
3900µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm 1000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 381LX392M050J012-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
381LX392M050J012-ND
Aluminum Electrolytic Capacitors 381LX392M050J012-ND
3900µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm 1000 Hrs @ 105°C

3900µF 50V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 65mOhm 1000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 2002-381LX392M050J012 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-381LX392M050J012
Aluminum Electrolytic Capacitors 2002-381LX392M050J012
105 °C High Ripple, Snap-In Aluminum 3900µF 50V

105 °C High Ripple, Snap-In Aluminum 3900µF 50V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 381LX392M050J012 - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
381LX392M050J012
Aluminum Electrolytic Capacitor 381LX392M050J012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 381LX392M050J012 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
381LX392M050J012
Capacitors - Aluminum Electrolytic Capacitors 381LX392M050J012
CAP ALUM 3900UF 20% 50V SNAP

CAP ALUM 3900UF 20% 50V SNAP

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. Richardson RFPD Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 381LX392M050J012-ND 2002-381LX392M050J012 381LX392M050J012 381LX392M050J012
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; Chip Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) 105 C (221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101C483U063CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers