The 381LX562M025H012 is a 5600 µF, 25 Vdc snap-in aluminum electrolytic capacitor with a 22 mm diameter and 25 mm length, designed for high-ripple-current applications in switching power supplies and motor drives. It has a capacitance tolerance of ±20%, a maximum ESR of 0.090 ohms at 120 Hz, and a rated ripple current of 2.20 A at 105 °C. The capacitor operates within a temperature range of -40 °C to +105 °C, with an endurance life of 3000 hours at full load and 105 °C. It features a 2-pin snap-in configuration with 6.3 mm pin length and uses PET insulation for date codes after December 2019. The part adheres to the Type 381LX series specifications, including a leakage current limit of ≤3 √CV µA with a 4 mA maximum after 5 minutes.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
105 °C High Ripple, Snap-In Aluminum 5600µF 25V
CAP ALUM 5600UF 20% 25V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX562M025H012 | 381LX562M025H012 | 2002-381LX562M025H012 | 381LX562M025H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 5600 microF | 5600 microF | 5600 microF | 5600 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |