The 381LX472M016H012 is a 4700 µF, 16 Vdc snap-in aluminum electrolytic capacitor with a 22 mm diameter and 25 mm length, rated for operation from -40 °C to +105 °C. It has a rated ripple current of 1.60 A at 120 Hz and 1.80 A at 105 °C, with a maximum ESR of 0.150 Ω at 120 Hz and 0.120 Ω at 20 kHz. The part features a ±20% capacitance tolerance and meets a 3000-hour endurance life test at 105 °C under full load.
105 °C High Ripple, Snap-In Aluminum 4700µF 16V
4700µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 150mOhm @ 120Hz 3000 Hrs @ 105°C
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CAP ALUM 4700UF 20% 16V SNAP
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX472M016H012 | 2002-381LX472M016H012 | 381LX472M016H012-ND | 381LX472M016H012 | 381LX472M016H012 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 4700 microF | 4700 microF | 4700 microF | 4700 microF | 4700 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |