The 381LX183M016H032 is a 18,000 µF, 16 Vdc snap-in aluminum electrolytic capacitor with a 22 mm diameter and 35 mm length, designed for high ripple current applications in power supplies and motor drives. It operates within a temperature range of -40 °C to +105 °C and meets a 3000-hour endurance test at full load and 105 °C with capacitance change within ±20% and ESR within 200% of limit. The part features a tolerance of ±20%, a maximum ESR of 0.041 ohms at 120 Hz, and a rated ripple current of 3.50 A at 105 °C. It is suitable for use in demanding switching power supply and bus capacitor circuits.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
105 °C High Ripple, Snap-In Aluminum 18000µF 16V
18000µF 16V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 18000UF 20% 16V SNAP
| Cornell Dubilier | Richardson RFPD | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX183M016H032 | 381LX183M016H032 | 2002-381LX183M016H032 | 338-3705-ND | 381LX183M016H032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | 105 C (221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 18000 microF | 18000 microF | 18000 microF | 18000 microF | 18000 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |