Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
150µF 550V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 1.195Ohm @ 120Hz 3000 Hrs @ 105°C
105 °C High Ripple, Snap-In Aluminum
| Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX151M550A032 | 338-381LX151M550A032-ND | 2002-381LX151M550A032 |
| Product Name | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | ||
| Applications | General Purpose | ||
| Features | Polarized | ||
| Operating Temperature | -25 to 105 C (-13 to 221 F) | 105 C (221 F) |