The 381LX153M035A032 is a 15,000 µF, 35 Vdc snap-in aluminum electrolytic capacitor with ±20% tolerance, designed for high ripple current applications in switching power supplies and motor drives. It features a 35 mm diameter and 35 mm length, with 2 pins, and is rated for operation from -40 °C to +105 °C. The part has a maximum ESR of 0.030 ohms at 120 Hz and supports a ripple current of 3.9 A at 105 °C. Endurance life is 3,000 hours at full load and 105 °C, with a shelf life of 1,000 hours at 105 °C. The capacitor meets CDM Cornell Dubilier's specifications for leakage current, impedance ratio, and vibration resistance. This part is part of the 381LX series, which includes variants with 2, 4, or 5 pins and 42 case sizes.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
15000µF 35V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
CAP ALUM 15000UF 20% 35V SNAP
| Cornell Dubilier | Richardson RFPD | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 381LX153M035A032 | 381LX153M035A032 | 338-2298-ND | 381LX153M035A032 |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | Leaded Capacitor | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 15000 microF | 15000 microF | 15000 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |